General Cable Portable Cord 02605.15.05

Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02605.15.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02605.15.05
Portable Cord 02605.15.05
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
  • SJOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.335 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN/YELLOW COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 13 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02605.15.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details
IEC Power Cords - 823475-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Israeli 16Amp Power Cord - 86275090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details