General Cable Portable Cord 02425.41.05

Description
SOOW TYPE 1000 FT 0.595 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 1000 FT 0.595 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02425.41.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02425.41.05
Portable Cord 02425.41.05
SOOW TYPE 1000 FT 0.595 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.045 INCH
  • SOOW TYPE
  • 1000 FT
  • 0.595 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 25 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02425.41.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823371-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Danish 10Amp Power Cord - 86280000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details