General Cable Portable Cord 02005.41.05

Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION 300 V VOLTAGE RATING 105.8 DEG F TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet
Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION 300 V VOLTAGE RATING 105.8 DEG F TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02005.41.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02005.41.05
Portable Cord 02005.41.05
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION 300 V VOLTAGE RATING 105.8 DEG F TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
  • SJOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.335 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • 105.8 DEG F TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 65/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • THICKNESS 0.03 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02005.41.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2089 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 135 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers