General Cable Portable Cord 01823.43.01

Description
SOOW TYPE 2000 FT 2000 LENGTH IN FT 0.89 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 70 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 2000 FT 2000 LENGTH IN FT 0.89 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 70 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01823.43.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01823.43.01
Portable Cord 01823.43.01
SOOW TYPE 2000 FT 2000 LENGTH IN FT 0.89 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 70 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 2000 FT
  • 2000 LENGTH IN FT
  • 0.89 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 119/25 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 70 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01823.43.01
Product Name Portable Cord
Cord Color BLACK
Approvals MSHA
Number of Conductors 2
Cord Length 24000 inch (609600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860402 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 36 inches - 412001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
United Kingdom/Ireland Cordset w/C13 Connector - 86240020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details