General Cable Portable Cord 01822.99.01

Description
SOOW TYPE 0.925 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 70 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet
Description
SOOW TYPE 0.925 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 70 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01822.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01822.99.01
Portable Cord 01822.99.01
SOOW TYPE 0.925 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 70 AMPERE INSULATION THICKNESS 0.05 INCH
  • SOOW TYPE
  • 0.925 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 119/25 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 70 AMPERE
  • INSULATION THICKNESS 0.05 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01822.99.01
Product Name Portable Cord
Cord Color Black
Approvals MSHA
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 1860511 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
Rated Voltage 30 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details