General Cable Portable Cord 01818.43.01

Description
SOOW TYPE 2000 FT 1.17 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 80 AMPERE INSULATION THICKNESS 0.055 INCH
Datasheet
Description
SOOW TYPE 2000 FT 1.17 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 80 AMPERE INSULATION THICKNESS 0.055 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01818.43.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01818.43.01
Portable Cord 01818.43.01
SOOW TYPE 2000 FT 1.17 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 80 AMPERE INSULATION THICKNESS 0.055 INCH
  • SOOW TYPE
  • 2000 FT
  • 1.17 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/0.0211 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 80 AMPERE
  • INSULATION THICKNESS 0.055 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01818.43.01
Product Name Portable Cord
Cord Color Black
Approvals MSHA
Number of Conductors 4
Cord Length 24000 inch (609600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36IN 90° Style Fan Power Cord - 07190-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Italian 16Amp Power Cord - 86260020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 813615-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details