General Cable Portable Cord 01381.85.T1

Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE APPLIANCE/EQUIPMENT/ TOOL, MACHINERY, SMALL MOTOR APPLICATION 300 V VOLTAGE RATING 185 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet
Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE APPLIANCE/EQUIPMENT/ TOOL, MACHINERY, SMALL MOTOR APPLICATION 300 V VOLTAGE RATING 185 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01381.85.T1 - General Cable
Highland Heights, KY, USA
Portable Cord
01381.85.T1
Portable Cord 01381.85.T1
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE APPLIANCE/EQUIPMENT/ TOOL, MACHINERY, SMALL MOTOR APPLICATION 300 V VOLTAGE RATING 185 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
  • SJOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE APPLIANCE/EQUIPMENT/TOOL, MACHINERY, SMALL MOTOR APPLICATION
  • 300 V VOLTAGE RATING
  • 185 DEG F TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • THICKNESS 0.03 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01381.85.T1
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 4
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details