General Cable Portable Cord 01377.41.01

Description
SJ TYPE 1000 FT 0.58 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SJ TYPE 1000 FT 0.58 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01377.41.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01377.41.01
Portable Cord 01377.41.01
SJ TYPE 1000 FT 0.58 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
  • SJ TYPE
  • 1000 FT
  • 0.58 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CURRENT RATING 30 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01377.41.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jp Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7269 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 823849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers