General Cable Extension Cord 01004.63.01

Description
BLACK COLOR 4 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (4) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
BLACK COLOR 4 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (4) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 01004.63.01 - General Cable
Highland Heights, KY, USA
Extension Cord
01004.63.01
Extension Cord 01004.63.01
BLACK COLOR 4 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (4) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • BLACK COLOR
  • 4 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 300 V VOLTAGE RATING
  • 30 AMPERE AT 250 V CURRENT RATING
  • 4 CONDUCTOR(S)
  • (4) 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01004.63.01
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black - 6051.0018 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 820075-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details