Gem Electronics SMA Plug to MCX Plug Adapter SMA-MMCX P/P

Description
SMA Plug to MMCX Plug Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
Description
SMA Plug to MMCX Plug Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Suppliers

Company
Product
Description
Supplier Links
SMA Plug to MCX Plug Adapter - SMA-MMCX P/P - Gem Electronics
Windsor, CT, USA
SMA Plug to MCX Plug Adapter
SMA-MMCX P/P
SMA Plug to MCX Plug Adapter SMA-MMCX P/P
SMA Plug to MMCX Plug Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

SMA Plug to MMCX Plug Adapter

Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-MMCX P/P
Product Name SMA Plug to MCX Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details