Gem Electronics SMA Jack to MCX Plug Adapter SMA-MMCX J/P

Description
SMA Jack to MMCX Plug Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
Description
SMA Jack to MMCX Plug Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Suppliers

Company
Product
Description
Supplier Links
SMA Jack to MCX Plug Adapter - SMA-MMCX J/P - Gem Electronics
Windsor, CT, USA
SMA Jack to MCX Plug Adapter
SMA-MMCX J/P
SMA Jack to MCX Plug Adapter SMA-MMCX J/P
SMA Jack to MMCX Plug Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

SMA Jack to MMCX Plug Adapter

Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-MMCX J/P
Product Name SMA Jack to MCX Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details