Gem Electronics SMA Plug to MCX Plug Adapter SMA-MCX P/P

Description
SMA Plug to MCX Plug Adapter
Description
SMA Plug to MCX Plug Adapter

Suppliers

Company
Product
Description
Supplier Links
SMA Plug to MCX Plug Adapter - SMA-MCX P/P - Gem Electronics
Windsor, CT, USA
SMA Plug to MCX Plug Adapter
SMA-MCX P/P
SMA Plug to MCX Plug Adapter SMA-MCX P/P
SMA Plug to MCX Plug Adapter

SMA Plug to MCX Plug Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-MCX P/P
Product Name SMA Plug to MCX Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details