Gem Electronics SMA Angled Plug to Jack Adapter SMA-AP/JN

Description
SMA Angled Plug to Jack Adapter
Description
SMA Angled Plug to Jack Adapter

Suppliers

Company
Product
Description
Supplier Links
SMA Angled Plug to Jack Adapter - SMA-AP/JN - Gem Electronics
Windsor, CT, USA
SMA Angled Plug to Jack Adapter
SMA-AP/JN
SMA Angled Plug to Jack Adapter SMA-AP/JN
SMA Angled Plug to Jack Adapter

SMA Angled Plug to Jack Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-AP/JN
Product Name SMA Angled Plug to Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details