Gem Electronics RGB Adapter RGB-20CSTP

Description
Adapter for RGB cable, to be used with RG6 type cable connectors
Description
Adapter for RGB cable, to be used with RG6 type cable connectors

Suppliers

Company
Product
Description
Supplier Links
RGB Adapter - RGB-20CSTP - Gem Electronics
Windsor, CT, USA
RGB Adapter
RGB-20CSTP
RGB Adapter RGB-20CSTP
Adapter for RGB cable, to be used with RG6 type cable connectors

Adapter for RGB cable, to be used with RG6 type cable connectors

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number RGB-20CSTP
Product Name RGB Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details