Gem Electronics N Series Plug to Plug Adapter 400-400

Description
N Plug to Plug Adapter
Description
N Plug to Plug Adapter

Suppliers

Company
Product
Description
Supplier Links
N Series Plug to Plug Adapter - 400-400 - Gem Electronics
Windsor, CT, USA
N Series Plug to Plug Adapter
400-400
N Series Plug to Plug Adapter 400-400
N Plug to Plug Adapter

N Plug to Plug Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 400-400
Product Name N Series Plug to Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details