Gem Electronics TNC Jack to Jack Bulkhead Adapters 339-0-TP

Description
TNC 50 Ohm Jack to Jack Bulkhead Adapter
Description
TNC 50 Ohm Jack to Jack Bulkhead Adapter

Suppliers

Company
Product
Description
Supplier Links
TNC Jack to Jack Bulkhead Adapters - 339-0-TP - Gem Electronics
Windsor, CT, USA
TNC Jack to Jack Bulkhead Adapters
339-0-TP
TNC Jack to Jack Bulkhead Adapters 339-0-TP
TNC 50 Ohm Jack to Jack Bulkhead Adapter

TNC 50 Ohm Jack to Jack Bulkhead Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 339-0-TP
Product Name TNC Jack to Jack Bulkhead Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details