Gem Electronics BNC "T" Plug-Jack-Plug Adapter 301-327-T75

Description
BNC 75 Ohm Jack-Plug-Jack T Adapter
Description
BNC 75 Ohm Jack-Plug-Jack T Adapter

Suppliers

Company
Product
Description
Supplier Links
BNC
Windsor, CT, USA
BNC "T" Plug-Jack-Plug Adapter
301-327-T75
BNC "T" Plug-Jack-Plug Adapter 301-327-T75
BNC 75 Ohm Jack-Plug-Jack T Adapter

BNC 75 Ohm Jack-Plug-Jack T Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-327-T75
Product Name BNC "T" Plug-Jack-Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details