Gem Electronics BNC Plug to Mini UHF Jack 301-260-TP

Description
BNC Plug to Mini-UHF Jack 301-260TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Plug to Mini-UHF Jack 301-260TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC Plug to Mini UHF Jack - 301-260-TP - Gem Electronics
Windsor, CT, USA
BNC Plug to Mini UHF Jack
301-260-TP
BNC Plug to Mini UHF Jack 301-260-TP
BNC Plug to Mini-UHF Jack 301-260TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Plug to Mini-UHF Jack 301-260TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-260-TP
Product Name BNC Plug to Mini UHF Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details