Gem Electronics BNC Plug to F Plug 301-0405-TP

Description
BNC Plug to F Plug 301-0405TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Plug to F Plug 301-0405TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC Plug to F Plug - 301-0405-TP - Gem Electronics
Windsor, CT, USA
BNC Plug to F Plug
301-0405-TP
BNC Plug to F Plug 301-0405-TP
BNC Plug to F Plug 301-0405TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Plug to F Plug 301-0405TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-0405-TP
Product Name BNC Plug to F Plug
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details