Gem Electronics Mini UHF Plug to TNC Jack 280-360-TP

Description
Mini-UHF Plug to TNC Jack 280-360TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
Mini-UHF Plug to TNC Jack 280-360TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
Mini UHF Plug to TNC Jack - 280-360-TP - Gem Electronics
Windsor, CT, USA
Mini UHF Plug to TNC Jack
280-360-TP
Mini UHF Plug to TNC Jack 280-360-TP
Mini-UHF Plug to TNC Jack 280-360TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Mini-UHF Plug to TNC Jack 280-360TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 280-360-TP
Product Name Mini UHF Plug to TNC Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details