Gem Electronics UHF Plug to Jack Angle Adapter 259-RA-249-TP

Description
UHF Plug to Jack Angle 259-RA-249TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
UHF Plug to Jack Angle 259-RA-249TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
UHF Plug to Jack Angle Adapter - 259-RA-249-TP - Gem Electronics
Windsor, CT, USA
UHF Plug to Jack Angle Adapter
259-RA-249-TP
UHF Plug to Jack Angle Adapter 259-RA-249-TP
UHF Plug to Jack Angle 259-RA-249TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

UHF Plug to Jack Angle 259-RA-249TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 259-RA-249-TP
Product Name UHF Plug to Jack Angle Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details