Gem Electronics RCA Jack to F Jack 125-0401-TP

Description
RCA Jack to F Jack 125-0401TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
RCA Jack to F Jack 125-0401TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
RCA Jack to F Jack - 125-0401-TP - Gem Electronics
Windsor, CT, USA
RCA Jack to F Jack
125-0401-TP
RCA Jack to F Jack 125-0401-TP
RCA Jack to F Jack 125-0401TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

RCA Jack to F Jack 125-0401TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 125-0401-TP
Product Name RCA Jack to F Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details