Gem Electronics RCA Plug to Jack Angle 100-RA-125-TP

Description
RCA Plug to Jack Angle 100-RA-125TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
Description
RCA Plug to Jack Angle 100-RA-125TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Suppliers

Company
Product
Description
Supplier Links
RCA Plug to Jack Angle - 100-RA-125-TP - Gem Electronics
Windsor, CT, USA
RCA Plug to Jack Angle
100-RA-125-TP
RCA Plug to Jack Angle 100-RA-125-TP
RCA Plug to Jack Angle 100-RA-125TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

RCA Plug to Jack Angle 100-RA-125TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 100-RA-125-TP
Product Name RCA Plug to Jack Angle
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details