Gefran Press-on Strain Sensor With Variable Digital Amplifier SB76-VDA268

Description
Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted.They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range.
Datasheet
Description
Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted.They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press-on Strain Sensor With Variable Digital Amplifier - SB76-VDA268 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Press-on Strain Sensor With Variable Digital Amplifier
SB76-VDA268
Press-on Strain Sensor With Variable Digital Amplifier SB76-VDA268
Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted.They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range.

Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless protective foil that strongly onto the surface to be measured that friction replaces the bonding normally used to fix strain gages. The mounting is very fast and the strain gage is protected. The sensor can not be overloaded. The sensors do not need to be recalibrated once they have been replaced or remounted.They need a cyclical reset (for cycles >5min.). Our amplifier can handle the occuring large offset range.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number SB76-VDA268
Product Name Press-on Strain Sensor With Variable Digital Amplifier
Accuracy 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Output Analog Voltage; RS-232 / RS-422 / RS-485; CANOpen
Unlock Full Specs
to access all available technical data

Similar Products

Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
FIT5X/10kgDigital load cell CANopen - 1-FIT5XEC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Gauges - 559745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details