Gefran Low Profile Shear Load Cell SB

Description
The principle of measurement of the SB series of load cells is the deformation caused by the shear generated by the applied load. They are compact load cells with an all stainless steel construction that are extremely rigid towards the measured load and lateral or transverse loads. The SB series load cells are the ideal solution for industrial weighing applications such as storage silos, weighing platforms and dosing systems.
Datasheet
Description
The principle of measurement of the SB series of load cells is the deformation caused by the shear generated by the applied load. They are compact load cells with an all stainless steel construction that are extremely rigid towards the measured load and lateral or transverse loads. The SB series load cells are the ideal solution for industrial weighing applications such as storage silos, weighing platforms and dosing systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Shear Load Cell - SB - Gefran
25050 Provaglio d'Iseo (BS), Italy
Low Profile Shear Load Cell
SB
Low Profile Shear Load Cell SB
The principle of measurement of the SB series of load cells is the deformation caused by the shear generated by the applied load. They are compact load cells with an all stainless steel construction that are extremely rigid towards the measured load and lateral or transverse loads. The SB series load cells are the ideal solution for industrial weighing applications such as storage silos, weighing platforms and dosing systems.

The principle of measurement of the SB series of load cells is the deformation caused by the shear generated by the applied load. They are compact load cells with an all stainless steel construction that are extremely rigid towards the measured load and lateral or transverse loads.
The SB series load cells are the ideal solution for industrial weighing applications such as storage silos, weighing platforms and dosing systems.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Force and Load Sensors
Product Number SB
Product Name Low Profile Shear Load Cell
Force Rating 1102 to 11025 lbs (500 to 5000 kg)
Force Measured Shear
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details