Mark-10 Corporation MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3 MR04-50M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-50M is a compact force sensor for tension and compression applications, with a capacity of 50 lbF (250 N) and resolution of 0.02 lbF or 0.1 N when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and a 200% safe overload rating. It includes a certificate of calibration with 10 data points per direction and uses Plug & Test® technology for seamless compatibility with Mark-10 indicators. The sensor has an accuracy of ±0.2% of full scale plus the indicator's error.

Datasheet Summary
Powered by GS/AI

The MR04-50M is a compact force sensor for tension and compression applications, with a capacity of 50 lbF (250 N) and resolution of 0.02 lbF or 0.1 N when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and a 200% safe overload rating. It includes a certificate of calibration with 10 data points per direction and uses Plug & Test® technology for seamless compatibility with Mark-10 indicators. The sensor has an accuracy of ±0.2% of full scale plus the indicator's error.

Suppliers

Company
Product
Description
Supplier Links
MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3 - MR04-50M - Mark-10 Corporation
Copiague, NY, United States
MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3
MR04-50M
MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3 MR04-50M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-50M
Product Name MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN - M4-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR03-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - MR03-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details