RDP Electrosense DCC Series 4-20mA 2-wire Output Displacement Transducer DCC015A

Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our 4-20mA LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of a 2-wire interface.. This series of displacement transducer is available as either an unguided, captive or spring return version.
Request a Quote
Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our 4-20mA LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of a 2-wire interface.. This series of displacement transducer is available as either an unguided, captive or spring return version.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC015A - RDP Electrosense
Pottstown, PA, United States
DCC Series 4-20mA 2-wire Output Displacement Transducer
DCC015A
DCC Series 4-20mA 2-wire Output Displacement Transducer DCC015A
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our 4-20mA LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of a 2-wire interface.. This series of displacement transducer is available as either an unguided, captive or spring return version.

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life.
Our 4-20mA LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of a 2-wire interface..
This series of displacement transducer is available as either an unguided, captive or spring return version.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number DCC015A
Product Name DCC Series 4-20mA 2-wire Output Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.5906 inch (15 mm)
Linearity 0.1000 to 0.5000 ±% Full Scale
Operating Temperature 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

ACW Submersible LVDT Displacement Transducer - ACW6000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
ACT LVDT Displacement Transducer - ACT3000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
GT Precision LVDT Gauging Transducer - GT2500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
D5W Submersible LVDT Displacement Transducer - D5/40WRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details