Gefran Melt Pressure Transducers MD

Description
Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero and span drift compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection level: IP65 Standard threading: 1/2-20 UNF, M18x1.5; other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other types of diaphragm on request
Datasheet
Description
Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero and span drift compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection level: IP65 Standard threading: 1/2-20 UNF, M18x1.5; other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other types of diaphragm on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Transducers - MD - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Transducers
MD
Melt Pressure Transducers MD
Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero and span drift compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection level: IP65 Standard threading: 1/2-20 UNF, M18x1.5; other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other types of diaphragm on request

Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero and span drift compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection level: IP65 Standard threading: 1/2-20 UNF, M18x1.5; other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other types of diaphragm on request

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number MD
Product Name Melt Pressure Transducers
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output Switch
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers