Gefran Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors DU4D

Description
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work. There is also no calibration of the system necessary.
Datasheet
Description
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work. There is also no calibration of the system necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors - DU4D - Gefran
25050 Provaglio d'Iseo (BS), Italy
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors
DU4D
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors DU4D
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work. There is also no calibration of the system necessary.

The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors.
There are external and internal (automatic) reset functions integrated.
For tie bar measurements the diameter can be entered to receive directly readings in kN or tons.
Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work.
There is also no calibration of the system necessary.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Signal Conditioners
Product Number DU4D
Product Name Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details