Gefran Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors DU1D

Description
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work. There is also no calibration of the system necessary. The ALARM relay allows to stop the machine in case of overload. Ideal to retrofit on existing machines.
Datasheet
Description
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work. There is also no calibration of the system necessary. The ALARM relay allows to stop the machine in case of overload. Ideal to retrofit on existing machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors - DU1D - Gefran
25050 Provaglio d'Iseo (BS), Italy
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors
DU1D
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors DU1D
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work. There is also no calibration of the system necessary. The ALARM relay allows to stop the machine in case of overload. Ideal to retrofit on existing machines.

The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors.
There are external and internal (automatic) reset functions integrated.
For tie bar measurements the diameter can be entered to receive directly readings in kN or tons.
Application: this unit is used in combination with GE1029 tie bar strain sensors to perform locking force control without the need of any mechanical work.
There is also no calibration of the system necessary. The ALARM relay allows to stop the machine in case of overload.
Ideal to retrofit on existing machines.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Signal Conditioners
Product Number DU1D
Product Name Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

DSCA38 Strain Gage Input Signal Conditioner - DSCA38-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Excitation Voltage
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Filter module - 750-626/020-002 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers