Applied Sensor Technologies RTD/Style 78 is a resistance temperature detector with a welded stainless steel process connection and a cast aluminum explosion-proof terminal head, rated for Class I, Division I, Groups B, C, D and Class II, Groups E, F, G. It features a ceramic terminal block, NEMA 4 enclosure, and 1/2" NPT conduit connection. Available with 1/8", 3/16", or 1/4" sheath diameters, it operates from -45°C to 788°C depending on configuration, and supports platinum RTD elements with 3- or 4-wire construction and accuracies of ±0.01% to ±0.12% at 0°C. Sheath lengths up to 36" are available, and the terminal head is CSA/FM approved.
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 78 |
| Product Name | Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head |
| Sensed Temperature | -50 to 1450 F (-45.56 to 788 C) |
| Application Options | Explosion Proof |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |