Gefran Temperature Indicator With Configurable Input 4T96

Description
Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, JPt100; 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under windows (see data sheet cod. WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, JPt100; 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under windows (see data sheet cod. WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicator With Configurable Input - 4T96 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Temperature Indicator With Configurable Input
4T96
Temperature Indicator With Configurable Input 4T96
Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, JPt100; 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under windows (see data sheet cod. WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT.
The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display .
The input signal can be selected from a wide range of sensors:

  • Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C
  • Resistance thermometers Pt100, JPt100; 2 / 3 wire
  • PTC and NTC themistors
  • Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V

The selection is made using the faceplate keys and correct input contact.
No external shunt or adapter is required.
The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under windows (see data sheet cod. WINSTRUM).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 4T96
Product Name Temperature Indicator With Configurable Input
Features Adjustable Display; Alarms
Display Type Numeric
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details