Gefran Temperature Indicator With Configurable Input 4T72

Description
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs win windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs win windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicator With Configurable Input - 4T72 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Temperature Indicator With Configurable Input
4T72
Temperature Indicator With Configurable Input 4T72
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs win windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor based indicator in 72x36 format manufactured with SMT.
The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display.
The input signal can be selected from a wide range of sensors:

  • Thermocouples of type J, K, R, S, T, B, E, N, L GOST, U, G, D, C
  • Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire
  • PTC and NTC themistors
  • Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V

The selection is made using the faceplate keys and correct input contact.
No external shunt or adapter is required.
The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs win windows (see data sheet cod. 80021).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 4T72
Product Name Temperature Indicator With Configurable Input
Features Adjustable Display; Alarms
Display Type Numeric
Number Digits 3.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Multi Function Panel Meters - 629974 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
8 SMB(M) + 2 CAN Front Panel LAN-XI 3058 - UA-3101--080- - Hottinger Brüel & Kjær A/S
Specs
Outputs CAN bus
Analog Input Channels 8
Input Type IEPE / CCLD
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details