Gefran AC Current / Voltage Configurable Indicators 4A48-96

Description
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal section provides for the visualisation of the sinusoidal effective value corresponding to following signals: AC voltage: 0 to 2, 0 to 20, 0 to 200 and 0 to 500Vac AC current: 0 to 20, 0 to 50, 0 to 200mAac 0 to 1, 0 to 5Aac The selection is made using the faceplate keys and correct input terminals. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal section provides for the visualisation of the sinusoidal effective value corresponding to following signals: AC voltage: 0 to 2, 0 to 20, 0 to 200 and 0 to 500Vac AC current: 0 to 20, 0 to 50, 0 to 200mAac 0 to 1, 0 to 5Aac The selection is made using the faceplate keys and correct input terminals. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Current / Voltage Configurable Indicators - 4A48-96 - Gefran
25050 Provaglio d'Iseo (BS), Italy
AC Current / Voltage Configurable Indicators
4A48-96
AC Current / Voltage Configurable Indicators 4A48-96
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal section provides for the visualisation of the sinusoidal effective value corresponding to following signals: AC voltage: 0 to 2, 0 to 20, 0 to 200 and 0 to 500Vac AC current: 0 to 20, 0 to 50, 0 to 200mAac 0 to 1, 0 to 5Aac The selection is made using the faceplate keys and correct input terminals. No external shunt or adapter is required. The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT.
The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format.
The input signal section provides for the visualisation of the sinusoidal effective value corresponding to following signals:

  • AC voltage: 0 to 2, 0 to 20, 0 to 200 and 0 to 500Vac
  • AC current: 0 to 20, 0 to 50, 0 to 200mAac 0 to 1, 0 to 5Aac

The selection is made using the faceplate keys and correct input terminals.
No external shunt or adapter is required.
The programming of the instrument is made easy by grouping the parameters in function blocks and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. 80021).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 4A48-96
Product Name AC Current / Voltage Configurable Indicators
Features Adjustable Display; Alarms
Display Type Numeric
Number Digits 3.0 to 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Front Panel, LAN-XI, detachable, Triax A - UA-2108--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type IEPE / CCLD
View Details
Multi Function Panel Meters - 1365381 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
Width 92 mm (3.62 inch)
View Details