Gefran Configurable Indicator 40T48

Description
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Thermocouples of type: J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input terminals. No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. No external shunt or adapter is required. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays (5A/250V) or logic outputs 24V±10% (10Vmin / 20mA). One output of 4 to 20mA (max. 500 Ohm) is available for retranmitting the measured input signal. The retransmission output, the digital input and the third output are alternatives. The options include a triac output that can directly drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Thermocouples of type: J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input terminals. No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. No external shunt or adapter is required. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays (5A/250V) or logic outputs 24V±10% (10Vmin / 20mA). One output of 4 to 20mA (max. 500 Ohm) is available for retranmitting the measured input signal. The retransmission output, the digital input and the third output are alternatives. The options include a triac output that can directly drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Indicator - 40T48 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Configurable Indicator
40T48
Configurable Indicator 40T48
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Thermocouples of type: J, K, R, S, T, B, E, N, L GOST, U, G, D, C Resistance thermometers Pt100, Pt100J 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input terminals. No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. No external shunt or adapter is required. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays (5A/250V) or logic outputs 24V±10% (10Vmin / 20mA). One output of 4 to 20mA (max. 500 Ohm) is available for retranmitting the measured input signal. The retransmission output, the digital input and the third output are alternatives. The options include a triac output that can directly drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT.
The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses.
The input signal can be selected from a wide range of sensors:

  • Thermocouples of type: J, K, R, S, T, B, E, N, L GOST, U, G, D, C
  • Resistance thermometers Pt100, Pt100J 2 / 3 wire
  • PTC and NTC themistors
  • Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V

The selection is made using the faceplate keys and correct input terminals.
No external shunt or adapter is required. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch.
No external shunt or adapter is required. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays (5A/250V) or logic outputs 24V±10% (10Vmin / 20mA).
One output of 4 to 20mA (max. 500 Ohm) is available for retranmitting the measured input signal.
The retransmission output, the digital input and the third output are alternatives.
The options include a triac output that can directly drive resistive loads up to a maximum of 1A at 240V.
The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see technical data).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 40T48
Product Name Configurable Indicator
Outputs Analog
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details