Gefran Force, Pressure And Displacement Transducer Indicator 40B96

Description
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W) Load cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays or logic outputs. One output of 0/4 to 20mA (max. 500W) is available for retransmitting the measured input signal. The retransmission output, the digital input and the third output are options available contemporaneously. Finally, a triac can be fitted to drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (data sheet cod.WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W) Load cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays or logic outputs. One output of 0/4 to 20mA (max. 500W) is available for retransmitting the measured input signal. The retransmission output, the digital input and the third output are options available contemporaneously. Finally, a triac can be fitted to drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (data sheet cod.WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force, Pressure And Displacement Transducer Indicator - 40B96 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Force, Pressure And Displacement Transducer Indicator
40B96
Force, Pressure And Displacement Transducer Indicator 40B96
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W) Load cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays or logic outputs. One output of 0/4 to 20mA (max. 500W) is available for retransmitting the measured input signal. The retransmission output, the digital input and the third output are options available contemporaneously. Finally, a triac can be fitted to drive resistive loads up to a maximum of 1A at 240V. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (data sheet cod.WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

96x48 (1/8 DIN) formats manufactured with SMT.
The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses.
The input signal can be selected from a wide range of sensors:

  • Potentiometer (minimum 100W)
  • Load cell with sensitivity autoranging between 1,5 and 3,3mV/V
  • Strain-gauge pressure sensor

The selection is made using the faceplate keys.
A digital input (24Vdc/5mA) is available for resetting, hold, flash, peak handling or releasing latch.
The instruments have a maximum of 4 outputs that can be mechanical relays or logic outputs.
One output of 0/4 to 20mA (max. 500W) is available for retransmitting the measured input signal.
The retransmission output, the digital input and the third output are options available contemporaneously.
Finally, a triac can be fitted to drive resistive loads up to a maximum of 1A at 240V.
The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (data sheet cod.WINSTRUM).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 40B96
Product Name Force, Pressure And Displacement Transducer Indicator
Outputs Analog
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Number Digits 5.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Multi Function Panel Meters - 7966875 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
12-ch 10-32 UNF(F) Front Panel LAN-XI - UA-2107-A-120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details