Gefran Force, Pressure And Displacement Transducer Indicator 40B48

Description
48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100ω) Load cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc). One output of 4 to 20mA (max. 150) is available for retransmitting the measured input signal. The retransmission output, the digital input and the third output are alternative. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet
Description
48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100ω) Load cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc). One output of 4 to 20mA (max. 150) is available for retransmitting the measured input signal. The retransmission output, the digital input and the third output are alternative. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force, Pressure And Displacement Transducer Indicator - 40B48 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Force, Pressure And Displacement Transducer Indicator
40B48
Force, Pressure And Displacement Transducer Indicator 40B48
48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100ω) Load cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc). One output of 4 to 20mA (max. 150) is available for retransmitting the measured input signal. The retransmission output, the digital input and the third output are alternative. The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu. The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. WINSTRUM). A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

48x48 (1/16 DIN) formats manufactured with SMT.
The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses.
The input signal can be selected from a wide range of sensors:

  • Potentiometer (minimum 100Ω)
  • Load cell with sensitivity autoranging between 1,5 and 3,3mV/V
  • Strain-gauge pressure sensor

The selection is made using the faceplate keys.
A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch.
The instruments have a maximum of 3 outputs that can be mechanical relays (5A/250V) or logic outputs (0 to 11Vdc).
One output of 4 to 20mA (max. 150) is available for retransmitting the measured input signal.
The retransmission output, the digital input and the third output are alternative.
The programming of the instrument is made easy by grouping the parameters in function blocks (CFG for the alarm hysteresis, Inp for the inputs, Out for the outputs...) and by a simplified data entry menu.
The configuration can be simplified even further using the PC programming kit made up of a connection cable and a menu guide program that runs under Windows (see data sheet cod. WINSTRUM).
A configurable personal software protection code (password protection) can be used to restrict the levels of editing and displaying the configuration parameters.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 40B48
Product Name Force, Pressure And Displacement Transducer Indicator
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Multi Function Panel Meters - 8158328 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
3-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details