Gefran Fast Microprocessor Display / Alarm Unit 2400

Description
Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and parameters. The instrument is appropriate for acquisition of signals with high variation speed. It has two main analog inputs for many applications, including differential measurements. The inputs are configurable from the keyboard and accept standard linear signals (and custom linearized signals), as well as signals from pressure probes, load cells, potentiometers, TC, RTD. There are two additional analog inputs for linear signals and two digital inputs for functions such as alarm latch reset, peak latch reset, calibration check, hold, alarm setpoint selection. The outputs (up to 4) are relay or logic, and are configurable. The instrument manages functions such as storage of maximum peak, minimum peak, peak-peak values. An optional, optically isolated analog output is available for retransmission of input value or peak values. Alarms 4 (10) completely configurable setpoints. Selectable “failsafe” function. MD8 expansion to replace outputs 3 and 4, with 8 additional setpoints. Digital communication The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters, or the option Profibus DP (slave). Configuration The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.
Datasheet
Description
Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and parameters. The instrument is appropriate for acquisition of signals with high variation speed. It has two main analog inputs for many applications, including differential measurements. The inputs are configurable from the keyboard and accept standard linear signals (and custom linearized signals), as well as signals from pressure probes, load cells, potentiometers, TC, RTD. There are two additional analog inputs for linear signals and two digital inputs for functions such as alarm latch reset, peak latch reset, calibration check, hold, alarm setpoint selection. The outputs (up to 4) are relay or logic, and are configurable. The instrument manages functions such as storage of maximum peak, minimum peak, peak-peak values. An optional, optically isolated analog output is available for retransmission of input value or peak values. Alarms 4 (10) completely configurable setpoints. Selectable “failsafe” function. MD8 expansion to replace outputs 3 and 4, with 8 additional setpoints. Digital communication The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters, or the option Profibus DP (slave). Configuration The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Microprocessor Display / Alarm Unit - 2400 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Fast Microprocessor Display / Alarm Unit
2400
Fast Microprocessor Display / Alarm Unit 2400
Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and parameters. The instrument is appropriate for acquisition of signals with high variation speed. It has two main analog inputs for many applications, including differential measurements. The inputs are configurable from the keyboard and accept standard linear signals (and custom linearized signals), as well as signals from pressure probes, load cells, potentiometers, TC, RTD. There are two additional analog inputs for linear signals and two digital inputs for functions such as alarm latch reset, peak latch reset, calibration check, hold, alarm setpoint selection. The outputs (up to 4) are relay or logic, and are configurable. The instrument manages functions such as storage of maximum peak, minimum peak, peak-peak values. An optional, optically isolated analog output is available for retransmission of input value or peak values. Alarms 4 (10) completely configurable setpoints. Selectable “failsafe” function. MD8 expansion to replace outputs 3 and 4, with 8 additional setpoints. Digital communication The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters, or the option Profibus DP (slave). Configuration The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.

Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format.
Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective
cover).
The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and parameters.
The instrument is appropriate for acquisition of signals with high variation speed.
It has two main analog inputs for many applications, including differential measurements.
The inputs are configurable from the keyboard and accept standard linear signals (and custom linearized signals), as well as signals from pressure probes, load cells, potentiometers, TC, RTD.
There are two additional analog inputs for linear signals and two digital inputs for functions such as alarm latch reset, peak latch reset, calibration check, hold, alarm setpoint selection.
The outputs (up to 4) are relay or logic, and are configurable.
The instrument manages functions such as storage of maximum peak, minimum peak, peak-peak values.
An optional, optically isolated analog output is available for retransmission of input value or peak values.
Alarms
4 (10) completely configurable setpoints.
Selectable “failsafe” function.
MD8 expansion to replace outputs 3 and 4, with 8 additional setpoints.
Digital communication
The instrument offers an optional RS485 2/4 wire / RS232 serial interface with MODBUS RTU protocol for access to instrument parameters, or the option Profibus DP (slave).
Configuration
The programming procedure is facilitated by the menu structure, with various configuration levels for quick and simple data search.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Digital Panel Meters
Product Number 2400
Product Name Fast Microprocessor Display / Alarm Unit
Outputs Relay; Logic
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Number Digits 5.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details