Geekplus Technology Co., Ltd. Mobile Robots P500

Description
Geek+ P500 is an automated guided vehicle (AGV) designed for material handling and warehouse automation. It has a maximum lifting load capacity of 600 kg and can handle shelf sizes up to 880 x 880 mm. The vehicle achieves a maximum no-load speed of 2 m/s and a full-load speed of 1.6 m/s, with a maximum lifting height of 60 mm. The P500 enhances operational efficiency by improving productivity by up to three times compared to manual labor, with an accuracy rate of 99.99%. It significantly reduces labor needs by 50% to 70% and lowers labor intensity, making it suitable for high-throughput environments where quick and accurate material handling is essential. Its deployment is rapid, with a full system setup possible within three months, and as fast as two weeks in some cases. The P500 also features high flexibility, with the ability to integrate additional robots as needed, and incorporates patented safety solutions to ensure secure human-robot interaction, meeting CE standards.
Description
Geek+ P500 is an automated guided vehicle (AGV) designed for material handling and warehouse automation. It has a maximum lifting load capacity of 600 kg and can handle shelf sizes up to 880 x 880 mm. The vehicle achieves a maximum no-load speed of 2 m/s and a full-load speed of 1.6 m/s, with a maximum lifting height of 60 mm. The P500 enhances operational efficiency by improving productivity by up to three times compared to manual labor, with an accuracy rate of 99.99%. It significantly reduces labor needs by 50% to 70% and lowers labor intensity, making it suitable for high-throughput environments where quick and accurate material handling is essential. Its deployment is rapid, with a full system setup possible within three months, and as fast as two weeks in some cases. The P500 also features high flexibility, with the ability to integrate additional robots as needed, and incorporates patented safety solutions to ensure secure human-robot interaction, meeting CE standards.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - P500 - Geekplus Technology Co., Ltd.
Beijing, China
Mobile Robots
P500
Mobile Robots P500
Geek+ P500 is an automated guided vehicle (AGV) designed for material handling and warehouse automation. It has a maximum lifting load capacity of 600 kg and can handle shelf sizes up to 880 x 880 mm. The vehicle achieves a maximum no-load speed of 2 m/s and a full-load speed of 1.6 m/s, with a maximum lifting height of 60 mm. The P500 enhances operational efficiency by improving productivity by up to three times compared to manual labor, with an accuracy rate of 99.99%. It significantly reduces labor needs by 50% to 70% and lowers labor intensity, making it suitable for high-throughput environments where quick and accurate material handling is essential. Its deployment is rapid, with a full system setup possible within three months, and as fast as two weeks in some cases. The P500 also features high flexibility, with the ability to integrate additional robots as needed, and incorporates patented safety solutions to ensure secure human-robot interaction, meeting CE standards.

Geek+ P500 is an automated guided vehicle (AGV) designed for material handling and warehouse automation. It has a maximum lifting load capacity of 600 kg and can handle shelf sizes up to 880 x 880 mm. The vehicle achieves a maximum no-load speed of 2 m/s and a full-load speed of 1.6 m/s, with a maximum lifting height of 60 mm.
The P500 enhances operational efficiency by improving productivity by up to three times compared to manual labor, with an accuracy rate of 99.99%. It significantly reduces labor needs by 50% to 70% and lowers labor intensity, making it suitable for high-throughput environments where quick and accurate material handling is essential.
Its deployment is rapid, with a full system setup possible within three months, and as fast as two weeks in some cases. The P500 also features high flexibility, with the ability to integrate additional robots as needed, and incorporates patented safety solutions to ensure secure human-robot interaction, meeting CE standards.

Supplier's Site

Technical Specifications

  Geekplus Technology Co., Ltd.
Product Category Robots
Product Number P500
Product Name Mobile Robots
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details