Gedore Tools, Inc. Pliers 8000 A 32

Description
"Retaining Ring Pliers Bent Nose Smooth 8.90"" (226.0mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Bent Nose Smooth 8.90"" (226.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2128-8000A32-ND - DigiKey
Thief River Falls, MN, United States
"Retaining Ring Pliers Bent Nose Smooth 8.90"" (226.0mm)"

"Retaining Ring Pliers Bent Nose Smooth 8.90"" (226.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2128-8000A32-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details