Proto® Industrial Tools Plier J392

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J392 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J392
Plier J392
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 6-1/2 OVERALL LENGTH - FRACTIONAL
  • 6.5 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J392
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
6601 - Side cutter - 66016110 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 4.33 inch (110 mm)
Weight 2.43 oz (0.6768 N)
View Details
PLIER - FA-195.20AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 2.53 inch (64.29 mm)
View Details