Ideal Industries, Inc. Plier 35-038

Description
HIGH CARBON STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, LASER HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL LONG NOSE, SERRATED JAW TYPE WIREMAN[TM] BRAND SIZE 1.7 INCH L X 0.97 INCH W X 1.09 INCH H TEMPERATURE RATING 32 TO 185 DEG F NUMBER OF TERMINALS 2 POWER RATING 2 HP AT 110 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-038 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-038
Plier 35-038
HIGH CARBON STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, LASER HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL LONG NOSE, SERRATED JAW TYPE WIREMAN[TM] BRAND SIZE 1.7 INCH L X 0.97 INCH W X 1.09 INCH H TEMPERATURE RATING 32 TO 185 DEG F NUMBER OF TERMINALS 2 POWER RATING 2 HP AT 110 TO 250 VAC
  • HIGH CARBON STEEL MATERIAL
  • 8-1/2 INCH OVERALL LENGTH
  • CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION
  • DROP FORGED, LASER HARDENED PROCESS
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • LONG NOSE, SERRATED JAW TYPE
  • WIREMAN[TM] BRAND
  • SIZE 1.7 INCH L X 0.97 INCH W X 1.09 INCH H
  • TEMPERATURE RATING 32 TO 185 DEG F
  • NUMBER OF TERMINALS 2
  • POWER RATING 2 HP AT 110 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-038
Product Name Plier
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water Pump Pliers
Length 9.84 inch (250 mm)
Jaw Capacity 1.97 inch (50 mm)
View Details
Compound Action Diagonal Pliers - DWHT70275 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details