GE Company Photoelectric TGS0408

Description
GENERAL ELECTRIC, TGS0408, GROUND BREAK CURRENT SENSOR, 4000A. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL ELECTRIC, TGS0408, GROUND BREAK CURRENT SENSOR, 4000A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 12283460 - Radwell International
Willingboro, NJ, United States
Photoelectric
12283460
Photoelectric 12283460
GENERAL ELECTRIC, TGS0408, GROUND BREAK CURRENT SENSOR, 4000A. FREE 2 YEAR RADWELL WARRANTY

GENERAL ELECTRIC, TGS0408, GROUND BREAK CURRENT SENSOR, 4000A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12283460
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SME-10M-DS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers