GE Grid Solutions Serial Servers & Converters

Description
Ethernet Switches & Converters Designed and tested for use in harsh, industrial environments, GE's family of MultiLink Ethernet switches and MultiNet serial port servers and protocol converters provide secure, reliable communications for critical infrastructure and devices. With more than 12 different models to choose from, it's easy to find the right solution for any application, environment, and project size. MultiNet1000 Managed Redundant WAN Router with 12-port Serial Port Server The MultiNet 1000 Managed Router is an industrial-hardened, multipurpose networking appliance that combines a serial port server, a managed switch, and a full-featured WAN & Ethernet Router into a single device. With support for IP routing, a full suite of managed switch features, and support for up to hundreds of serial devices, the MN1000 provides the flexibility to interconnect almost any network or device type, while offering reliability and rich cyber-security features in an easy-to-use appliance. MultiNet4 Multi-Port Serial Server & Managed Switch The newest addition to the Multilin family of Serial-to-Ethernet media converters, the MultiNet4 supports large advanced networks and provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices. MultiNet Serial-to-Ethernet Converter The MultiNet is a communications module that provides serial devices with ModBus TCP/IP communications over Ethernet, allowing connection to fiber optic LAN and WAN network systems. MC-E Series Ethernet Media Converter Designed and built for use in harsh industrial and utility environments, the MultiLink MC-E family provides robust, reliable connectivity in almost any type of conditions. F485 Serial Converter The F485 is a self-contained device for converting between RS232, RS485 and fiber optic signals. The F485 is electrically isolated to improve communications in noisy environments. RS485/232 Communication Converter The RS232/485 is a self-contained device for converting RS232 signals into RS485 signals. Its simple design makes it ideal for use with all Power Management protection products in direct and modem communications. USB-to-Serial Cable Converter This cable is the solution for users who want to communicate with serial devices via PCs that have USB communication ports. Using this cable is quick and easy. Simply install the cable driver on your PC, plug in the cable and you are ready to communicate. FAC1000/2000 Fibre Optic Multiplexer The FAC 1000/2000 is a multiplexer oriented to multi-point communication with several devices using fiber optic. It provides one or two inputs and multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The P485 allows easy integration of Modbus RTU devices into your Profibus-DP network. D485 Modbus to DeviceNet Converter The D485 Modbus to DeviceNet Converter is an external DIN-rail mounted device which provides DeviceNet network connectivity via a serial RS232/RS422/RS485 interface. The D485 allows easy integration of Modbus devices into your DeviceNet network.
Description
Ethernet Switches & Converters Designed and tested for use in harsh, industrial environments, GE's family of MultiLink Ethernet switches and MultiNet serial port servers and protocol converters provide secure, reliable communications for critical infrastructure and devices. With more than 12 different models to choose from, it's easy to find the right solution for any application, environment, and project size. MultiNet1000 Managed Redundant WAN Router with 12-port Serial Port Server The MultiNet 1000 Managed Router is an industrial-hardened, multipurpose networking appliance that combines a serial port server, a managed switch, and a full-featured WAN & Ethernet Router into a single device. With support for IP routing, a full suite of managed switch features, and support for up to hundreds of serial devices, the MN1000 provides the flexibility to interconnect almost any network or device type, while offering reliability and rich cyber-security features in an easy-to-use appliance. MultiNet4 Multi-Port Serial Server & Managed Switch The newest addition to the Multilin family of Serial-to-Ethernet media converters, the MultiNet4 supports large advanced networks and provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices. MultiNet Serial-to-Ethernet Converter The MultiNet is a communications module that provides serial devices with ModBus TCP/IP communications over Ethernet, allowing connection to fiber optic LAN and WAN network systems. MC-E Series Ethernet Media Converter Designed and built for use in harsh industrial and utility environments, the MultiLink MC-E family provides robust, reliable connectivity in almost any type of conditions. F485 Serial Converter The F485 is a self-contained device for converting between RS232, RS485 and fiber optic signals. The F485 is electrically isolated to improve communications in noisy environments. RS485/232 Communication Converter The RS232/485 is a self-contained device for converting RS232 signals into RS485 signals. Its simple design makes it ideal for use with all Power Management protection products in direct and modem communications. USB-to-Serial Cable Converter This cable is the solution for users who want to communicate with serial devices via PCs that have USB communication ports. Using this cable is quick and easy. Simply install the cable driver on your PC, plug in the cable and you are ready to communicate. FAC1000/2000 Fibre Optic Multiplexer The FAC 1000/2000 is a multiplexer oriented to multi-point communication with several devices using fiber optic. It provides one or two inputs and multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The P485 allows easy integration of Modbus RTU devices into your Profibus-DP network. D485 Modbus to DeviceNet Converter The D485 Modbus to DeviceNet Converter is an external DIN-rail mounted device which provides DeviceNet network connectivity via a serial RS232/RS422/RS485 interface. The D485 allows easy integration of Modbus devices into your DeviceNet network.

Suppliers

Company
Product
Description
Supplier Links
Serial Servers & Converters -  - GE Grid Solutions
Fairfield, CT, USA
Serial Servers & Converters
Serial Servers & Converters
Ethernet Switches & Converters Designed and tested for use in harsh, industrial environments, GE's family of MultiLink Ethernet switches and MultiNet serial port servers and protocol converters provide secure, reliable communications for critical infrastructure and devices. With more than 12 different models to choose from, it's easy to find the right solution for any application, environment, and project size. MultiNet1000 Managed Redundant WAN Router with 12-port Serial Port Server The MultiNet 1000 Managed Router is an industrial-hardened, multipurpose networking appliance that combines a serial port server, a managed switch, and a full-featured WAN & Ethernet Router into a single device. With support for IP routing, a full suite of managed switch features, and support for up to hundreds of serial devices, the MN1000 provides the flexibility to interconnect almost any network or device type, while offering reliability and rich cyber-security features in an easy-to-use appliance. MultiNet4 Multi-Port Serial Server & Managed Switch The newest addition to the Multilin family of Serial-to-Ethernet media converters, the MultiNet4 supports large advanced networks and provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices. MultiNet Serial-to-Ethernet Converter The MultiNet is a communications module that provides serial devices with ModBus TCP/IP communications over Ethernet, allowing connection to fiber optic LAN and WAN network systems. MC-E Series Ethernet Media Converter Designed and built for use in harsh industrial and utility environments, the MultiLink MC-E family provides robust, reliable connectivity in almost any type of conditions. F485 Serial Converter The F485 is a self-contained device for converting between RS232, RS485 and fiber optic signals. The F485 is electrically isolated to improve communications in noisy environments. RS485/232 Communication Converter The RS232/485 is a self-contained device for converting RS232 signals into RS485 signals. Its simple design makes it ideal for use with all Power Management protection products in direct and modem communications. USB-to-Serial Cable Converter This cable is the solution for users who want to communicate with serial devices via PCs that have USB communication ports. Using this cable is quick and easy. Simply install the cable driver on your PC, plug in the cable and you are ready to communicate. FAC1000/2000 Fibre Optic Multiplexer The FAC 1000/2000 is a multiplexer oriented to multi-point communication with several devices using fiber optic. It provides one or two inputs and multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The P485 allows easy integration of Modbus RTU devices into your Profibus-DP network. D485 Modbus to DeviceNet Converter The D485 Modbus to DeviceNet Converter is an external DIN-rail mounted device which provides DeviceNet network connectivity via a serial RS232/RS422/RS485 interface. The D485 allows easy integration of Modbus devices into your DeviceNet network.

Ethernet Switches & Converters

Designed and tested for use in harsh, industrial environments, GE's family of MultiLink Ethernet switches and MultiNet serial port servers and protocol converters provide secure, reliable communications for critical infrastructure and devices. With more than 12 different models to choose from, it's easy to find the right solution for any application, environment, and project size.

MultiNet1000 Managed Redundant WAN Router with 12-port Serial Port Server

The MultiNet 1000 Managed Router is an industrial-hardened, multipurpose networking appliance that combines a serial port server, a managed switch, and a full-featured WAN & Ethernet Router into a single device. With support for IP routing, a full suite of managed switch features, and support for up to hundreds of serial devices, the MN1000 provides the flexibility to interconnect almost any network or device type, while offering reliability and rich cyber-security features in an easy-to-use appliance.

MultiNet4 Multi-Port Serial Server & Managed Switch

The newest addition to the Multilin family of Serial-to-Ethernet media converters, the MultiNet4 supports large advanced networks and provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices.

MultiNet Serial-to-Ethernet Converter

The MultiNet is a communications module that provides serial devices with ModBus TCP/IP communications over Ethernet, allowing connection to fiber optic LAN and WAN network systems.

MC-E Series Ethernet Media Converter

Designed and built for use in harsh industrial and utility environments, the MultiLink MC-E family provides robust, reliable connectivity in almost any type of conditions.

F485 Serial Converter

The F485 is a self-contained device for converting between RS232, RS485 and fiber optic signals. The F485 is electrically isolated to improve communications in noisy environments.

RS485/232 Communication Converter

The RS232/485 is a self-contained device for converting RS232 signals into RS485 signals. Its simple design makes it ideal for use with all Power Management protection products in direct and modem communications.

USB-to-Serial Cable Converter

This cable is the solution for users who want to communicate with serial devices via PCs that have USB communication ports. Using this cable is quick and easy. Simply install the cable driver on your PC, plug in the cable and you are ready to communicate.

FAC1000/2000 Fibre Optic Multiplexer

The FAC 1000/2000 is a multiplexer oriented to multi-point communication with several devices using fiber optic. It provides one or two inputs and multiple outputs.

P485 Modbus to Profibus Converter

The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The P485 allows easy integration of Modbus RTU devices into your Profibus-DP network.

D485 Modbus to DeviceNet Converter

The D485 Modbus to DeviceNet Converter is an external DIN-rail mounted device which provides DeviceNet network connectivity via a serial RS232/RS422/RS485 interface. The D485 allows easy integration of Modbus devices into your DeviceNet network.
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Network Equipment
Product Name Serial Servers & Converters
Network Equipment Switch; Router; Multiplexer
Area Network Type WAN Capable (optional feature)
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-CPI-EPL-G - Festo Corporation
Specs
Network Equipment Gateway
View Details
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch - EKI-2526M-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details