Advantech 5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ ADAM-6520L-AE

Description
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10~30 VDC for power input Provides surge protection 3,000 VDC for power line Provides flexible mounting: DIN-rail, Wall, Stack
Request a Quote Datasheet
Description
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10~30 VDC for power input Provides surge protection 3,000 VDC for power line Provides flexible mounting: DIN-rail, Wall, Stack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ - ADAM-6520L-AE - Advantech
Cincinnati, OH, United States
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃
ADAM-6520L-AE
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ ADAM-6520L-AE
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10~30 VDC for power input Provides surge protection 3,000 VDC for power line Provides flexible mounting: DIN-rail, Wall, Stack

5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃

  • Supports full/half duplex flow control
  • Supports MDI/MDI-X auto crossover
  • Provides broadcast storm protection
  • Embedded with a switch controller, supports auto-negotiation
  • Supports +10~30 VDC for power input
  • Provides surge protection 3,000 VDC for power line
  • Provides flexible mounting: DIN-rail, Wall, Stack
Buy Now Datasheet
Switches, Hubs - ADAM-6520L-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
ADAM-6520L-AE-ND
Switches, Hubs ADAM-6520L-AE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 35M5380 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
35M5380
Industrial Ethernet Switch; No. Of Ports Advantech 35M5380
INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Stack / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Stack / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number ADAM-6520L-AE ADAM-6520L-AE-ND 35M5380
Product Name 5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2706E-1GFP-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
SmartFlex, Global, 2x ETH, WIFI, Plastic, No ACC - BB-SR31010010 - Advantech
Specs
Features Internet of Things (IoT) Capable
View Details
2 suppliers