GE Lighting Sealed Beam Lamp Q7558-12

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 5000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 365 CD (BEAM) INTENSITY C6 FILAMENT TYPE 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 18 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 5000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 365 CD (BEAM) INTENSITY C6 FILAMENT TYPE 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 18 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q7558-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q7558-12
Sealed Beam Lamp Q7558-12
HALOGEN TYPE 2.75 INCH OVERALL LENGTH LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 5000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 365 CD (BEAM) INTENSITY C6 FILAMENT TYPE 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 18 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 5000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 365 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 18 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q7558-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 1455876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 10 watts
Rated Average Life 30000 hours
View Details