GE Lighting Sealed Beam Lamp Q500PAR56WFL-120

Description
HALOGEN TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 19000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 66 DEG/44 DEG HORIZONTAL, 20 DEG/38 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 7 INCH
Datasheet
Description
HALOGEN TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 19000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 66 DEG/44 DEG HORIZONTAL, 20 DEG/38 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q500PAR56WFL-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q500PAR56WFL-120
Sealed Beam Lamp Q500PAR56WFL-120
HALOGEN TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 19000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 66 DEG/44 DEG HORIZONTAL, 20 DEG/38 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 7 INCH
  • HALOGEN TYPE
  • 5 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 19000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 66 DEG/44 DEG HORIZONTAL, 20 DEG/38 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 500 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q500PAR56WFL-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Xenon flash lamps - L14693 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details