GE Lighting Sealed Beam Lamp Q500PAR56MFL-120

Description
HALOGEN TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 43000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 42 DEG/26 DEG HORIZONTAL, 10 DEG/20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 7 INCH
Datasheet
Description
HALOGEN TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 43000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 42 DEG/26 DEG HORIZONTAL, 10 DEG/20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q500PAR56MFL-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q500PAR56MFL-120
Sealed Beam Lamp Q500PAR56MFL-120
HALOGEN TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 43000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 42 DEG/26 DEG HORIZONTAL, 10 DEG/20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 7 INCH
  • HALOGEN TYPE
  • 5 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 43000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 42 DEG/26 DEG HORIZONTAL, 10 DEG/20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 500 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q500PAR56MFL-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details