GE Lighting Sealed Beam Lamp Q4632-12PK-13

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LOGO APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR36 SHAPE DESIGNATION 75000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 14 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LOGO APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR36 SHAPE DESIGNATION 75000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 14 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q4632-12PK-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q4632-12PK-13
Sealed Beam Lamp Q4632-12PK-13
HALOGEN TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LOGO APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR36 SHAPE DESIGNATION 75000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 14 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT LOGO APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 500 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 75000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 14 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q4632-12PK-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Phototubes - R6800U-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details