HALOGEN TYPE
3.32 INCH OVERALL LENGTH
AIRCRAFT LOGO APPLICATION
SCREW TERMINAL BASE TYPE
1000 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
150000 CD (BEAM) INTENSITY
CC6 FILAMENT TYPE
16 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
28 V DESIGN VOLTAGE
450 W DESIGN WATTAGE
QUARTZLINE[R] BRAND
BULB DIAMETER 5.75 INCH
PACKAGING QUANTITY 12
GE Lighting
Done
Datasheet
Description
HALOGEN TYPE
3.32 INCH OVERALL LENGTH
AIRCRAFT LOGO APPLICATION
SCREW TERMINAL BASE TYPE
1000 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
150000 CD (BEAM) INTENSITY
CC6 FILAMENT TYPE
16 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
28 V DESIGN VOLTAGE
450 W DESIGN WATTAGE
QUARTZLINE[R] BRAND
BULB DIAMETER 5.75 INCH
PACKAGING QUANTITY 12
HALOGEN TYPE
3.32 INCH OVERALL LENGTH
AIRCRAFT LOGO APPLICATION
SCREW TERMINAL BASE TYPE
1000 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
150000 CD (BEAM) INTENSITY
CC6 FILAMENT TYPE
16 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
28 V DESIGN VOLTAGE
450 W DESIGN WATTAGE
QUARTZLINE[R] BRAND
BULB DIAMETER 5.75 INCH
PACKAGING QUANTITY 12